Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down with LDO
Outputs and Type
6, Non-Isolated
4, Non-Isolated
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
4A, 2A, 500mA, 500mA
Regulator Topology
10.5V ~ 24V
4.5V ~ 5.5V
Frequency - Switching
Boost, Buck, Inverting
Buck
Board Type
250kHz or 500kHz
2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1531
MAX15022