☰
MAX1531EVKIT
MAX1531EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1530/MAX1531
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2320
MAX1531EVKIT vs MAX15023EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
6, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
1.2V, 3.3V
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
10A, 5A
Regulator Topology
10.5V ~ 24V
9V ~ 16V
Frequency - Switching
Boost, Buck, Inverting
Buck
Board Type
250kHz or 500kHz
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1531
MAX15023