Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1531EVKIT
MAX1531EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX1530/MAX1531
Manufacturer:
Maxim Integrated
Datasheet:
MAX1531EVKIT Datasheet
History Price: Obsolete
In Stock: 2320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1531EVKIT vs MAX15039EVKIT+
Part No
MAX1531EVKIT
MAX15039EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
6, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
0.6V ~ 4.5V
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
6A
Regulator Topology
10.5V ~ 24V
2.9V ~ 5.5V
Frequency - Switching
Boost, Buck, Inverting
Buck
Board Type
250kHz or 500kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1531
MAX15039