Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
6, Non-Isolated
3, Non-Isolated
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
13V, 25V, -8V
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
650mA, 15mA, 10mA
Regulator Topology
10.5V ~ 24V
4.5V ~ 5.5V
Frequency - Switching
Boost, Buck, Inverting
Boost
Board Type
250kHz or 500kHz
1.2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1531
MAX1518