Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, OLED Supply
Voltage - Output
-
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
2.3V ~ 4.5V