Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
6, Non-Isolated
4, Non-Isolated
Voltage - Output
-
6.5V, 13V, 30V, -7V
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
500mA, 500mA, 60mA, 30mA
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
2.5V ~ 5.5V
Regulator Topology
10.5V ~ 24V
Boost, Inverting
Frequency - Switching
Boost, Buck, Inverting
1.2MHz
Board Type
250kHz or 500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17075