Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Voltage - Output
-
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
1.8V ~ 5.5V