Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
6, Non-Isolated
4, Non-Isolated
Voltage - Output
-
3.3V, 16V, 35V, -6V
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
2A, 1.5A, 100mA, 100mA
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
10.8V ~ 13.2V
Regulator Topology
10.5V ~ 24V
Boost, Buck, Inverting
Frequency - Switching
Boost, Buck, Inverting
450kHz
Board Type
250kHz or 500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17113