☰
MAX1531EVKIT
MAX1531EVKIT
Obsolete
Description:  EVAL KIT FOR MAX1530/MAX1531
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 47520
MAX1531EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
6, Non-Isolated
2, Non-Isolated
Voltage - Output
-
0.8V, 1.3V
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
10A, 10A
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
5V ~ 16V
Regulator Topology
10.5V ~ 24V
Buck
Frequency - Switching
Boost, Buck, Inverting
500kHz
Board Type
250kHz or 500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5066
Power - Output
MAX1531
-