Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Voltage - Output
-
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
4.5V ~ 5.5V