Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1536EVKIT
MAX1536EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1536 (3.6A, 1.4MHZ,
Manufacturer:
Maxim Integrated
Datasheet:
MAX1536EVKIT Datasheet
History Price: Obsolete
In Stock: 30680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1536EVKIT vs MAX15032EVKIT+
Part No
MAX1536EVKIT
MAX15032EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.5V or 1.8V
30V
Voltage - Input
3.6A
20mA
Regulator Topology
3V ~ 5.5V
2.9V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
1.4MHz
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1536
MAX15032