☰
MAX1536EVKIT
MAX1536EVKIT
Obsolete
Description:  EVAL KIT MAX1536 (3.6A, 1.4MHZ,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30680
MAX1536EVKIT vs MAX15039EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.5V or 1.8V
0.6V ~ 4.5V
Voltage - Input
3.6A
6A
Regulator Topology
3V ~ 5.5V
2.9V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
1.4MHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1536
MAX15039