☰
MAX1543EVKIT
MAX1543EVKIT
Obsolete
Description:  KIT EVAL FOR MAX1542 MAX1543
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38560
MAX1543EVKIT vs MAX17014EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
5, Non-Isolated
4, Non-Isolated
Voltage - Output
-
3.3V, 16V, 35V, -6V
Current - Output
4V, 4V, 8V, 22V, -7V
2A, 1.5A, 100mA, 50mA
Voltage - Input
300mA, 300mA, 150mA, 150mA, 20mA
10.8V ~ 13.2V
Regulator Topology
2.6V ~ 5.5V
Boost, Buck, Inverting
Frequency - Switching
Boost
1.2MHz
Board Type
600kHz or 1.2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17014
Power - Output
MAX1543
-