☰
MAX1543EVKIT
MAX1543EVKIT
Obsolete
Description:  KIT EVAL FOR MAX1542 MAX1543
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 160
MAX1543EVKIT vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
4V, 4V, 8V, 22V, -7V
1A
Voltage - Input
300mA, 300mA, 150mA, 150mA, 20mA
1.8V ~ 5.5V
Regulator Topology
2.6V ~ 5.5V
Boost
Frequency - Switching
Boost
1MHz
Board Type
600kHz or 1.2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8627
Power - Output
MAX1543
-