Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1553EVKIT
MAX1553EVKIT
Active
LED Driver Evaluation Boards
Description:
EVAL KIT MAX1553 (HIGH-EFFICIENC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1553EVKIT Datasheet
History Price: $85.91
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1553EVKIT vs MAX8596ZEVKIT
Part No
MAX1553EVKIT
MAX8596ZEVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Current - Output / Channel
20mA
25mA
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
40V
32V
Features
Dimmable
Dimmable
Voltage - Input
2.7V ~ 5.5V
2.6V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1553, MAX1554
MAX8596Z