☰
MAX1556EVKIT
MAX1556EVKIT
Obsolete
Description:  KIT EVAL MAX1556 AND MAX1557
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6760
MAX1556EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
0.8V, 1.3V
Current - Output
1.8V
10A, 10A
Voltage - Input
1.2A
5V ~ 16V
Regulator Topology
2.6V ~ 5.5V
Buck
Frequency - Switching
Buck
500kHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5066
Power - Output
MAX1556
-