☰
MAX1556EVKIT
MAX1556EVKIT
Obsolete
Description:  KIT EVAL MAX1556 AND MAX1557
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 520
MAX1556EVKIT vs MAX8654EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
1.8V
8A
Voltage - Input
1.2A
4.5V ~ 14V
Regulator Topology
2.6V ~ 5.5V
Buck
Frequency - Switching
Buck
500kHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8654
Power - Output
MAX1556
-