Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1561EVKIT
MAX1561EVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX1561 (HIGH-EFFICIENC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1561EVKIT Datasheet
History Price: Obsolete
In Stock: 2120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1561EVKIT vs MAX6964EVKIT
Part No
MAX1561EVKIT
MAX6964EVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Current - Output / Channel
950mA
50mA
Outputs and Type
1, Non-Isolated
17, Non-Isolated
Voltage - Output
26V
7V
Features
Dimmable
-
Voltage - Input
2.6V ~ 5.5V
5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1561
MAX6964