☰
MAX1567EVKIT
MAX1567EVKIT
Obsolete
Description:  EVAL KIT MAX1567 (SIX-CHANNEL, H
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12160
MAX1567EVKIT vs MAX1771EVKIT-SO
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
3.3V
500mA
Voltage - Input
2A
5V
Regulator Topology
2.8V ~ 4.2V
Boost
Frequency - Switching
Buck
300kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1771
Power - Output
MAX1567
-