☰
MAX1567EVKIT
MAX1567EVKIT
Obsolete
Description:  EVAL KIT MAX1567 (SIX-CHANNEL, H
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12160
MAX1567EVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
9V, 20V, -7V
Current - Output
3.3V
200mA, 10mA, 10mA
Voltage - Input
2A
2.7V ~ 5.5V
Regulator Topology
2.8V ~ 4.2V
Boost
Frequency - Switching
Buck
1MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1889
Power - Output
MAX1567
-