Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1567SUMEVKIT
MAX1567SUMEVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1567 (SIX-CHANNEL, H
Manufacturer:
Maxim Integrated
Datasheet:
MAX1567SUMEVKIT Datasheet
History Price: Obsolete
In Stock: 23800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1567SUMEVKIT vs MAX15053EVKIT+
Part No
MAX1567SUMEVKIT
MAX15053EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V
1.8V
Voltage - Input
-
2A
Regulator Topology
1.5V ~ 3.2V
2.7V ~ 5.5V
Frequency - Switching
Boost
Buck
Board Type
-
1MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1567
MAX15053