☰
MAX1567SUMEVKIT
MAX1567SUMEVKIT
Obsolete
Description:  EVAL KIT MAX1567 (SIX-CHANNEL, H
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23800
MAX1567SUMEVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V
70V
Voltage - Input
-
4mA
Regulator Topology
1.5V ~ 3.2V
2.8V ~ 5.5V
Frequency - Switching
Boost
Boost
Board Type
-
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1567
MAX15059