☰
MAX1567SUMEVKIT
MAX1567SUMEVKIT
Obsolete
Description:  EVAL KIT MAX1567 (SIX-CHANNEL, H
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9400
MAX1567SUMEVKIT vs MAX8655EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.2V
Current - Output
3.3V
20A
Voltage - Input
-
10.8V ~ 13.2V
Regulator Topology
1.5V ~ 3.2V
Buck
Frequency - Switching
Boost
600kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8655
Power - Output
MAX1567
-