☰
MAX1572EVKIT
MAX1572EVKIT
Obsolete
Description:  EVAL KIT MAX1572 (800MA, 2MHZ, P
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 35440
MAX1572EVKIT vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V, 1V ~ 10V
Current - Output
1.5V
2A
Voltage - Input
800mA
3.5V ~ 28V
Regulator Topology
2.6V ~ 5.5V
Buck
Frequency - Switching
Buck
220kHz ~ 2.2MHz
Board Type
2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX16974
Power - Output
MAX1572
-