☰
MAX1572EVKIT
MAX1572EVKIT
Obsolete
Description:  EVAL KIT MAX1572 (800MA, 2MHZ, P
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 35440
MAX1572EVKIT vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
6.5V, 13V, 30V, -7V
Current - Output
1.5V
500mA, 500mA, 60mA, 30mA
Voltage - Input
800mA
2.5V ~ 5.5V
Regulator Topology
2.6V ~ 5.5V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17075
Power - Output
MAX1572
-