☰
MAX1574EVKIT
MAX1574EVKIT
Obsolete
Description:  EVAL KIT MAX1574 (180MA, 1X/2X,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39100
MAX1574EVKIT vs MAX16836EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Current - Output / Channel
60mA
350mA
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Features
Dimmable
Dimmable, Extra 5V Output
Voltage - Input
2.7V ~ 5.5V
6.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1574
MAX16836