Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX1577ZEVKIT
MAX1577ZEVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVALUATION KIT FOR THE MAX1577Y,
Manufacturer:
Maxim Integrated
Datasheet:
MAX1577ZEVKIT Datasheet
History Price: Obsolete
In Stock: 44640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1577ZEVKIT vs MAX16826EVKIT+
Part No
MAX1577ZEVKIT
MAX16826EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Current - Output / Channel
800mA
50mA, 150mA
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5.1V
-
Features
-
Dimmable
Voltage - Input
2.7V ~ 5.5V
7.5V ~ 22V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1577Z
MAX16826