☰
MAX1586AEVKIT
MAX1586AEVKIT
Obsolete
Description:  BOARD EVAL FOR MAX1586A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8720
MAX1586AEVKIT vs MAX17112EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
-
15V
Current - Output
-
600mA
Voltage - Input
1.3A, 900mA, 500mA, 40mA, 35mA, 35mA, 30mA
4.5V ~ 5.5V
Regulator Topology
2.6V ~ 5.5V
Boost
Frequency - Switching
Buck
1MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17112
Power - Output
MAX1586A
-