☰
MAX1586AEVSYS
MAX1586AEVSYS
Obsolete
Description:  EVAL KIT/SYSTEM MAX1586A (HIGH-E
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 16620
MAX1586AEVSYS vs MAX15066EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
-
1.8V
Voltage - Input
1.3A, 900mA, 500mA, 40mA, 35mA, 35mA, 30mA
4A
Regulator Topology
2.6V ~ 5.5V
4.5V ~ 16V
Frequency - Switching
Buck
Buck
Board Type
1MHz
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1586A
MAX15066