☰
MAX1586AEVSYS
MAX1586AEVSYS
Obsolete
Description:  EVAL KIT/SYSTEM MAX1586A (HIGH-E
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12880
MAX1586AEVSYS vs MAX17117EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
7, Non-Isolated
4, Non-Isolated
Voltage - Output
-
4.25V, 8.5V, 23V, -6V
Current - Output
-
250mA, 200mA, 20mA, 10mA
Voltage - Input
1.3A, 900mA, 500mA, 40mA, 35mA, 35mA, 30mA
2.3V ~ 5.5V
Regulator Topology
2.6V ~ 5.5V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17117
Power - Output
MAX1586A
-