Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1586AEVSYS
MAX1586AEVSYS
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT/SYSTEM MAX1586A (HIGH-E
Manufacturer:
Maxim Integrated
Datasheet:
MAX1586AEVSYS Datasheet
History Price: Obsolete
In Stock: 20360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1586AEVSYS vs MAX1771EVKIT-SO
Part No
MAX1586AEVSYS
MAX1771EVKIT-SO
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
-
500mA
Voltage - Input
1.3A, 900mA, 500mA, 40mA, 35mA, 35mA, 30mA
5V
Regulator Topology
2.6V ~ 5.5V
Boost
Frequency - Switching
Buck
300kHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1771
Power - Output
MAX1586A
-