☰
MAX1586AEVSYS
MAX1586AEVSYS
Obsolete
Description:  EVAL KIT/SYSTEM MAX1586A (HIGH-E
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18420
MAX1586AEVSYS vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
AC/DC, Primary Side
Outputs and Type
7, Non-Isolated
1, Isolated
Voltage - Output
-
5V
Current - Output
-
1A
Voltage - Input
1.3A, 900mA, 500mA, 40mA, 35mA, 35mA, 30mA
85 ~ 265 VAC
Regulator Topology
2.6V ~ 5.5V
Flyback
Frequency - Switching
Buck
262kHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5022
Power - Output
MAX1586A
5 W