☰
MAX1586AEVSYS
MAX1586AEVSYS
Obsolete
Description:  EVAL KIT/SYSTEM MAX1586A (HIGH-E
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12880
MAX1586AEVSYS vs MAX8537EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, DDR Memory Supply
Outputs and Type
7, Non-Isolated
3, Non-Isolated
Voltage - Output
-
1.25V, 1.25V, 2.5V
Current - Output
-
20A, 8A, 15mA
Voltage - Input
1.3A, 900mA, 500mA, 40mA, 35mA, 35mA, 30mA
12V
Regulator Topology
2.6V ~ 5.5V
Buck
Frequency - Switching
Buck
400kHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8537
Power - Output
MAX1586A
60 W