☰
MAX1605EVKIT
MAX1605EVKIT
Obsolete
Description:  EVAL KIT MAX1605
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32000
MAX1605EVKIT vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
18V
1.8V
Voltage - Input
30mA
2A
Regulator Topology
0.8V ~ 1.8V
2.7V ~ 5.5V
Frequency - Switching
Boost
Buck
Board Type
-
1MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1605
MAX15053