☰
MAX1605EVKIT
MAX1605EVKIT
Obsolete
Description:  EVAL KIT MAX1605
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32000
MAX1605EVKIT vs MAX8655EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.2V
Current - Output
18V
20A
Voltage - Input
30mA
10.8V ~ 13.2V
Regulator Topology
0.8V ~ 1.8V
Buck
Frequency - Switching
Boost
600kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8655
Power - Output
MAX1605
-