☰
MAX1606EVKIT
MAX1606EVKIT
Obsolete
Description:  EVAL KIT MAX1606 (28V INTERNAL S
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17320
MAX1606EVKIT vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
18V
13V, 25V, -8V
Voltage - Input
20mA
650mA, 15mA, 10mA
Regulator Topology
2.4V ~ 5.5V
4.5V ~ 5.5V
Frequency - Switching
Boost
Boost
Board Type
500kHz
1.2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1606
MAX1518