☰
MAX1606EVKIT
MAX1606EVKIT
Obsolete
Description:  EVAL KIT MAX1606 (28V INTERNAL S
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17320
MAX1606EVKIT vs MAX1531EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
-
Current - Output
18V
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
20mA
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
2.4V ~ 5.5V
10.5V ~ 24V
Frequency - Switching
Boost
Boost, Buck, Inverting
Board Type
500kHz
250kHz or 500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1606
MAX1531