☰
MAX1606EVKIT
MAX1606EVKIT
Obsolete
Description:  EVAL KIT MAX1606 (28V INTERNAL S
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17320
MAX1606EVKIT vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, OLED Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
18V
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
20mA
2.3V ~ 4.5V
Regulator Topology
2.4V ~ 5.5V
Boost, Inverting
Frequency - Switching
Boost
1.2MHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s), Cable(s)
Utilized IC / Part
Board(s)
MAX17065
Power - Output
MAX1606
-