☰
MAX1606EVKIT
MAX1606EVKIT
Obsolete
Description:  EVAL KIT MAX1606 (28V INTERNAL S
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17320
MAX1606EVKIT vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
18V
200mA, 20mA, 20mA
Voltage - Input
20mA
2.7V ~ 5.5V
Regulator Topology
2.4V ~ 5.5V
Boost
Frequency - Switching
Boost
1MHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1748
Power - Output
MAX1606
-