☰
MAX1620EVKIT
MAX1620EVKIT
Obsolete
Description:  EVAL KIT MAX1620, MAX1621 (DIGIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23760
MAX1620EVKIT vs MAX15039EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
12.5V ~ 23.5V
0.6V ~ 4.5V
Voltage - Input
20mA
6A
Regulator Topology
1.8V ~ 12V
2.9V ~ 5.5V
Frequency - Switching
Boost, Buck
Buck
Board Type
-
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1620
MAX15039