☰
MAX1620EVKIT
MAX1620EVKIT
Obsolete
Description:  EVAL KIT MAX1620, MAX1621 (DIGIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 160
MAX1620EVKIT vs MAX8784EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
12.5V ~ 23.5V
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
20mA
4.5V ~ 5.5V
Regulator Topology
1.8V ~ 12V
Boost, Inverting
Frequency - Switching
Boost, Buck
1.2MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8784
Power - Output
MAX1620
-