Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1623EVKIT
MAX1623EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX1623EVKIT Datasheet
History Price: Obsolete
In Stock: 16920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1623EVKIT vs MAX15005AEVKIT+
Part No
MAX1623EVKIT
MAX15005AEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
-
-
Current - Output
1.1V, 3.3V
3V, 60V, 110V
Voltage - Input
3A
650mA, 55mA, 12mA
Regulator Topology
4.5V ~ 5.5V
6.5V ~ 16V
Frequency - Switching
Buck
Flyback
Board Type
350kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1623
MAX15005A