☰
MAX1626EVKIT-SO
MAX1626EVKIT-SO
Obsolete
Description:  EVALUATION KIT FOR THE MAX1626,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 28480
MAX1626EVKIT-SO vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V, 1V ~ 10V
Current - Output
3.3V or 5V
2A
Voltage - Input
2A
3.5V ~ 28V
Regulator Topology
16.5V
Buck
Frequency - Switching
Buck
220kHz ~ 2.2MHz
Board Type
300kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX16974
Power - Output
MAX1626
-