☰
MAX1626EVKIT-SO
MAX1626EVKIT-SO
Obsolete
Description:  EVALUATION KIT FOR THE MAX1626,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 28480
MAX1626EVKIT-SO vs MAX17014EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
3.3V, 16V, 35V, -6V
Current - Output
3.3V or 5V
2A, 1.5A, 100mA, 50mA
Voltage - Input
2A
10.8V ~ 13.2V
Regulator Topology
16.5V
Boost, Buck, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
300kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17014
Power - Output
MAX1626
-