☰
MAX1631MPDK
MAX1631MPDK
Obsolete
Description:  DEVELOPMENT KIT MAX1631MP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1631MPDK Datasheet
History Price: Obsolete
In Stock: 23920
MAX1631MPDK vs MAX5026EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
30V
Current - Output
2.5V ~ 5.5V
6mA
Voltage - Input
-
3V ~ 11V
Regulator Topology
4.2V ~ 30V
Boost
Frequency - Switching
Buck
500kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5026
Power - Output
MAX1631
-