☰
MAX1632EVKIT-SO
MAX1632EVKIT-SO
Obsolete
Description:  EVALUATION KIT FOR THE MAX1630,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7840
MAX1632EVKIT-SO vs MAX15038EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V, 5V, 12V
1.8V
Voltage - Input
3A, 3A, 120mA
4A
Regulator Topology
4.2V ~ 32V
2.9V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
-
1MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1632
MAX15038