Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
6, Non-Isolated
Current - Output
3.3V, 5V, 12V
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
3A, 3A, 120mA
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
4.2V ~ 32V
10.5V ~ 24V
Frequency - Switching
Buck
Boost, Buck, Inverting
Board Type
-
250kHz or 500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1632
MAX1531