Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1632EVKIT-SO
MAX1632EVKIT-SO
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION KIT FOR THE MAX1630,
Manufacturer:
Maxim Integrated
Datasheet:
MAX1632EVKIT-SO Datasheet
History Price: Obsolete
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1632EVKIT-SO vs MAX17112EVKIT+
Part No
MAX1632EVKIT-SO
MAX17112EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
15V
Current - Output
3.3V, 5V, 12V
600mA
Voltage - Input
3A, 3A, 120mA
4.5V ~ 5.5V
Regulator Topology
4.2V ~ 32V
Boost
Frequency - Switching
Buck
1MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17112
Power - Output
MAX1632
-