☰
MAX1632EVKIT-SO
MAX1632EVKIT-SO
Obsolete
Description:  EVALUATION KIT FOR THE MAX1630,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7840
MAX1632EVKIT-SO vs MAX1724EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
-
3.3V, 3.6V
Current - Output
3.3V, 5V, 12V
100mA
Voltage - Input
3A, 3A, 120mA
0.91V ~ 3.3V
Regulator Topology
4.2V ~ 32V
Boost
Frequency - Switching
Buck
-
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1722, MAX1723, MAX1724
Power - Output
MAX1632
-