☰
MAX1632EVKIT-SO
MAX1632EVKIT-SO
Obsolete
Description:  EVALUATION KIT FOR THE MAX1630,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3060
MAX1632EVKIT-SO vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
-
9V, 20V, -7V
Current - Output
3.3V, 5V, 12V
200mA, 10mA, 10mA
Voltage - Input
3A, 3A, 120mA
2.7V ~ 5.5V
Regulator Topology
4.2V ~ 32V
Boost
Frequency - Switching
Buck
1MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1889
Power - Output
MAX1632
-